web counter

Maxim Integrated MAX11612EVSYS+EVALUATION SYSTEM FOR MAX11612

Maxim Integrated MAX11612EVSYS+ Reference Design 3
Maxim Integrated MAX11612EVSYS+ Reference Design 1
Maxim Integrated MAX11612EVSYS+ Reference Design 2
Maxim Integrated MAX11612EVSYS+ Reference Design 3
Maxim Integrated MAX11612EVSYS+ Reference Design 1
Maxim Integrated MAX11612EVSYS+ Reference Design 1
Maxim Integrated MAX11612EVSYS+ Reference Design 2
Maxim Integrated MAX11612EVSYS+ Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementBattery-Powered Test EquipmentPortableSystem Monitoring and ControlMedical InstrumentsSolar-Powered Remote Systems

ECAD Model:

Description

The MAX11612EVSYS+ Evaluation System for the MAX11612 4-Channel, I2C, 12-Bit, Low-Power ADC, Power Management Solution is a comprehensive evaluation platform for the MAX11612. It includes a MAX11612 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11612 4-channel, I2C, 12-bit, low-power ADC, power management solution, and a MAX17055 fuel gauge IC. The board also includes a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055 fuel gauge IC, a MAX17055

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5.5V
  • Interface
    I2C, Serial
  • Number of Bits
    8, 10, 12
  • Utilized IC / Part
    MAX11612
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    94.4 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    94.4k
  • Number of A/D Converters
    1
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim Integrated432RFQ