web counter

Maxim 68HC16MODULE

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AudioAudioRoboticsMedical and HealthcarePortableProcessor Power ManagementIndustrial ControlMeasurement Instruments

ECAD Model:

Description

The Maxim Integrated 68HC16MODULE-MODULE is an evaluation system for the MAX194, 14-Bit, 85-KSPS Analog to Digital Converter, Audio Codec. It is a complete evaluation system that includes a 68HC16MODULE, a MAX194 evaluation board, and a MAX194 evaluation software. The 68HC16MODULE is a low-cost, low-power, 16-bit microcontroller module that is designed to be used with the MAX194 evaluation board. The MAX194 evaluation board is a full-featured evaluation board that includes a MAX194 analog-to-digital converter, a MAX194 audio codec, and a MAX194 evaluation software. The MAX194 evaluation software provides a graphical user interface for configuring and testing the MAX194. The evaluation system also includes a comprehensive set of documentation and application notes to help users get the most out of the MAX194. The Maxim Integrated 68HC16MODULE-MODULE is an ideal solution for evaluating the MAX194, 14-Bit, 85-KSPS Analog to Digital Converter, Audio Codec.