web counter

Maxim Integrated MAX11960EVKIT#EVAL BOARD FOR MAX11960

Maxim Integrated MAX11960EVKIT# Reference Design 9
Maxim Integrated MAX11960EVKIT# Reference Design 1
Maxim Integrated MAX11960EVKIT# Reference Design 2
Maxim Integrated MAX11960EVKIT# Reference Design 3
Maxim Integrated MAX11960EVKIT# Reference Design 4
Maxim Integrated MAX11960EVKIT# Reference Design 5
Maxim Integrated MAX11960EVKIT# Reference Design 6
Maxim Integrated MAX11960EVKIT# Reference Design 7
Maxim Integrated MAX11960EVKIT# Reference Design 8
Maxim Integrated MAX11960EVKIT# Reference Design 9
Maxim Integrated MAX11960EVKIT# Reference Design 1
Maxim Integrated MAX11960EVKIT# Reference Design 1
Maxim Integrated MAX11960EVKIT# Reference Design 2
Maxim Integrated MAX11960EVKIT# Reference Design 3
Maxim Integrated MAX11960EVKIT# Reference Design 4
Maxim Integrated MAX11960EVKIT# Reference Design 5
Maxim Integrated MAX11960EVKIT# Reference Design 6
Maxim Integrated MAX11960EVKIT# Reference Design 7
Maxim Integrated MAX11960EVKIT# Reference Design 8
Maxim Integrated MAX11960EVKIT# Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemTelecommunication SystemAutomatic Test EquipmentIndustrial Process ControlsMedical InstrumentsRedundant/Backup Systems

ECAD Model:

Description

The MAX11960EVKIT-EVKIT# is an evaluation kit for the MAX11960 Dual Simultaneous Sampling, 20-Bit, 1Msps, Differential SAR ADC, Instrumentation and Measurement. This kit includes a MAX11960 evaluation board, a USB-to-I2C interface board, and a USB cable. The MAX11960 is a high-performance, low-power, dual-channel, simultaneous-sampling, 20-bit, 1Msps, differential SAR ADC. It features a wide input range of ±2.5V, a low noise floor of -90dBFS, and a high SNR of 95dBFS. The MAX11960EVKIT-EVKIT# provides a complete platform for evaluating the performance of the MAX11960 ADC. It includes a variety of test points and connectors for easy connection to external test equipment. The kit also includes a comprehensive set of software tools for configuring and testing the MAX11960 ADC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Tray
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX11960
  • Number of Bits
    20
  • Utilized IC / Part
    MAX11960
  • Supplied Contents
    Board(s)
  • Data Interface
    DSP, Serial, SPI™
  • Sampling Rate
    40 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    2
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    18mW @ 1MSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ
Texas InstrumentsIC REG LIN POS ADJ 150MA 8MSOP12997RFQ
Texas InstrumentsIC REG LIN POS ADJ 150MA 8MSOP417RFQ
Maxim IntegratedAnalog Circuit, 1 Func, BICMOS, PDSO10, 3 X 3 MM, ROHS COMPLIANT, TDFN-105RFQ
Texas InstrumentsIC REG LIN NEG ADJ 200MA 8MSOP10000RFQ
Texas InstrumentsIC REG LIN NEG ADJ 200MA 8MSOP1BUY