web counter

Linear Technology/Analog Devices DC2222A-BDEMO BOARD FOR LTC2508-32

Linear Technology/Analog Devices DC2222A-B Reference Design 2
Linear Technology/Analog Devices DC2222A-B Reference Design 1
Linear Technology/Analog Devices DC2222A-B Reference Design 2
Linear Technology/Analog Devices DC2222A-B Reference Design 1
Linear Technology/Analog Devices DC2222A-B Reference Design 1
Linear Technology/Analog Devices DC2222A-B Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialRemote SystemSystem Monitoring and ControlIndustrial Applications

ECAD Model:

Description

The Analog Devices DC2222A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2508-32, a 32-bit over-sampling analog-to-digital converter (ADC) with a configurable digital filter. This board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a high-speed, low-noise, low-power ADC with a wide input range, a configurable digital filter, and a wide range of output formats. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC2222A-B Demo Board is an ideal tool for evaluating the performance of the LTC2508-32 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2508
  • Interface
    SPI
  • Number of Bits
    32
  • Utilized IC / Part
    LTC2508-32
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate
    1 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    24mW @ 1MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC, EEPROM SERIAL 2K, 24LC02, DIP8172RFQ
ECS Inc.HC-49/U-S Microprocessor Crystals 12MHz 20pF HC-49US14BUY