web counter

Analog Devices Inc. EVAL-AD7403FMCZEVAL BOARD ISOLATED ADC AD7403

Analog Devices Inc. EVAL-AD7403FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7403FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7403FMCZ Reference Design 1
Analog Devices Inc. EVAL-AD7403FMCZ Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemMotor ControlSystem Monitoring and ControlWind TurbineSolar Power Inverter

ECAD Model:

Description

The Analog Devices EVAL-AD7403FMCZ Evaluation Board is designed to evaluate the performance of the AD7403 16-Bit, Isolated Sigma-Delta ADC, Instrumentation and Measurement. This evaluation board features a wide range of features, including a 16-bit, isolated sigma-delta ADC, a low-noise, low-power, low-cost, and high-accuracy instrumentation and measurement system. The board also includes a wide range of analog and digital I/O, including a differential input, a single-ended input, and a differential output. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a comprehensive evaluation of the AD7403 ADC, allowing users to quickly and easily evaluate the performance of the device.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD7403
  • Operating Supply Voltage
    12V
  • Interface
    Serial
  • Number of Bits
    16
  • Utilized IC / Part
    AD7403
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial
  • Sampling Rate
    78.1 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    78.1k
  • Number of A/D Converters
    1
  • Input Range
    ±320mV
  • Power (Typ) @ Conditions
    231mW @ 78.1kSPS
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG BUCK ADJ 1A SYNC 12LFCSP1460RFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES ADUM6000ARIZDigital Isolator, 1 Channel, 3 V, 5.5 V, SOIC, 16 Pins1000RFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.ANALOG DEVICES AD7403BRIZAnalogue to Digital Converter, 16 bit, Single, 4.5 V, 5.5 V, SOIC112RFQ
Analog Devices Inc.Single Channel Single ADC Delta-Sigma 16-bit Serial 8-Pin SOIC W Tube535BUY