web counter

Linear Technology/Analog Devices DC2222A-ADEMO BOARD FOR LTC2500-32

Linear Technology/Analog Devices DC2222A-A Reference Design 2
Linear Technology/Analog Devices DC2222A-A Reference Design 1
Linear Technology/Analog Devices DC2222A-A Reference Design 2
Linear Technology/Analog Devices DC2222A-A Reference Design 1
Linear Technology/Analog Devices DC2222A-A Reference Design 1
Linear Technology/Analog Devices DC2222A-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialRemote SystemSystem Monitoring and ControlIndustrial Applications

ECAD Model:

Description

The Analog Devices DC2222A-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2500-32, a 32-bit over-sampling analog-to-digital converter (ADC) with a configurable digital filter. This demo board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a high-speed, low-noise, low-power ADC with a wide input range, a configurable digital filter, and a wide range of output formats. The board also includes a variety of test and evaluation tools, such as a signal generator, a digital oscilloscope, and a logic analyzer. The DC2222A-A Demo Board is an ideal solution for evaluating the performance of the LTC2500-32 in industrial temperature range applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2500
  • Number of Bits
    32
  • Utilized IC / Part
    LTC2500-32
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    1M
  • Number of A/D Converters
    1
  • Input Range
    ±VREF
  • Power (Typ) @ Conditions
    24mW @ 1MSPS
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1250RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.2126BUY