Analog Devices Inc. EVAL-AD7367SDZANALOG DEVICES EVAL-AD7367SDZ AD7367SDZ EVALUATION MODULE
Description
The Analog Devices EVAL-AD7367SDZ Evaluation Board is designed to evaluate the performance of the AD7367, a 16-bit, low power, successive approximation register (SAR) analog-to-digital converter (ADC). This board is ideal for industrial applications, providing high accuracy and low power consumption. It features a wide input voltage range of 2.7 V to 5.5 V, a sampling rate of up to 1 MSPS, and a low power consumption of only 1.2 mW. The board also includes a variety of features such as a temperature sensor, a reference voltage, and a power supply. Additionally, the board is compatible with a variety of development platforms, making it easy to integrate into existing systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBox
- SeriesiCMOS®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7367
- Operating Supply Voltage16.5V
- InterfaceSPI, Serial
- Operating Supply Current370μA
- Number of Bits14
- Utilized IC / PartAD7367
- Supplied ContentsBoard(s), Power Supply
- Data InterfaceDSP, MICROWIRE™, QSPI™, Serial, SPI™
- Resolution1.75 B
- Sampling Rate1 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)1M
- Number of A/D Converters2
- Input Range±10V
- Power (Typ) @ Conditions70mW @ 1MSPS
- REACH SVHCUnknown
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins | 58 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD1582BRTZ-REEL7.. Voltage Reference, Precision, Series - Fixed, AD1582 Series, 2.5V, SOT-23-3 | 13800 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers LOW-NOISE 16-Bit | 30 | RFQ | |
| Analog Devices Inc. | IC VREF SHUNT 1.225V SOT23 | 93 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 4.096V SOT23-3 | 1 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD1585BRTZ-REEL7Voltage Reference, Precision, Series - Fixed, AD1585 Series, 5V, SOT-23-3 | 368 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 3V SOT23-3 | 1200 | BUY | |
| Analog Devices Inc. | IC VREF SERIES 5V SOT23-3 | 10 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD1580ARTZ-REEL7 - Voltage Reference, Precision, Shunt - Fixed, AD1580 Series, 1.225V, SOT-23-3 | 99 | RFQ |


Product
Brand
Articles
Tools