web counter

Analog Devices Inc. EVAL-ADUM5010EBZBOARD EVAL FOR ADUM5010 ADUM6010

Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 3
Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 1
Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 2
Analog Devices Inc. EVAL-ADUM5010EBZ Reference Design 3

Applications:

Isolation >

Digital Isolators

End Products:

IndustrialSensor IsolationIndustrial Programmable Logic Controllers (PLCs)Power Supplies

ECAD Model:

Description

The Analog Devices EVAL-ADUM5010EBZ is an evaluation board based on the ADuM5010 Industrial Digital Isolator. It is designed to evaluate the performance of the iCoupler 150 mW isoPower technology. The board features two isolated channels, each with a separate power supply, and a variety of test points for measuring the performance of the isolator. The board also includes a USB interface for easy connection to a PC. The board is suitable for use in industrial applications, such as motor control, power conversion, and data acquisition. It is also suitable for use in medical, automotive, and aerospace applications. The board is RoHS compliant and is designed to meet the requirements of UL, CSA, and IEC standards.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    IsoPower®, iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    105°C
  • Base Part Number
    ADUM5010
  • Operating Supply Voltage
    5.25V
  • Voltage - Output
    3.15V~5.25V
  • Utilized IC / Part
    ADuM5010
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Isolated Power Supply
  • Outputs and Type
    1, Isolated
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Clock Generator 5MHz to 200MHz Input 16-Pin TSSOP Tube7RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ