web counter

Diodes Incorporated AL9901EV2EVAL BOARD FOR AL9901

Diodes Incorporated AL9901EV2 Reference Design 1
Diodes Incorporated AL9901EV2 Reference Design 1
Diodes Incorporated AL9901EV2 Reference Design 1
Diodes Incorporated AL9901EV2 Reference Design 1

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingLED BulbLED Lighting

ECAD Model:

Description

The Diodes Incorporated AL9901EV2-EV2 Evaluation Board is a versatile and powerful lighting control solution based on the AL9901 Universal High Voltage LED Driver with Integrated MOSFET, Lighting Control IC. This evaluation board is designed to provide a comprehensive platform for evaluating the features and performance of the AL9901. It includes a wide range of features such as adjustable output current, dimming control, and over-temperature protection. The board also includes a USB interface for easy programming and debugging. With its robust design and comprehensive feature set, the AL9901EV2-EV2 Evaluation Board is an ideal solution for evaluating the performance of the AL9901 in a variety of lighting applications.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    AL9901
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP223ACPZ-R7 LDO, DUAL,. 300MA, ADJ0RFQ