web counter

MikroElektronika MIKROE-2548MCP1664 CLICK

MikroElektronika MIKROE-2548 Reference Design 1
MikroElektronika MIKROE-2548 Reference Design 1
MikroElektronika MIKROE-2548 Reference Design 1
MikroElektronika MIKROE-2548 Reference Design 1

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingBacklightingLED Lighting

ECAD Model:

Description

The board is designed to drive up to 4 high-power white LEDs with a single MCP1664 IC. The board is equipped with a potentiometer for adjusting the LED brightness and a jumper for selecting the LED current. The board is powered by a 3.3V or 5V power supply and can be used in a wide range of applications, such as automotive lighting, industrial lighting, and general lighting. The board is also compatible with the MikroElektronika MIKROE-2548 development board, allowing for easy integration into existing projects.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Opto
  • Function
    LED White
  • Utilized IC / Part
    MCP1664
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER CTRLR DIM 12MLF55RFQ