web counter

Diodes Incorporated AL9910AEV1EVAL BOARD FOR AL9910A

Diodes Incorporated AL9910AEV1 Reference Design 1
Diodes Incorporated AL9910AEV1 Reference Design 1
Diodes Incorporated AL9910AEV1 Reference Design 1
Diodes Incorporated AL9910AEV1 Reference Design 1

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingLED BulbLED Lighting

ECAD Model:

Description

The Diodes Incorporated AL9910AEV1-AEV1 Evaluation Board is a versatile and powerful tool for evaluating the AL9910 Universal High Voltage LED Driver. This board is designed to provide a comprehensive platform for testing and evaluating the AL9910's features and performance. It includes a wide range of features, such as adjustable output current, adjustable output voltage, and adjustable dimming control. The board also includes a variety of connectors and test points for easy connection to external components. This evaluation board is ideal for testing and evaluating the AL9910's performance in lighting applications, such as LED lighting, automotive lighting, and industrial lighting.

Specifications

Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    51V
  • Output Current per Channel
    140mA
  • Utilized IC / Part
    AL9910A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADP225ACPZ-R7 - IC, LDO-Spannungsregler, einstellbar, 2 Ausgänge, 2.5V bis 5.5Vin, 170mV Dropout, 0.3Aout, LFCSP-810BUY