Diodes Incorporated AL9910AEV2EVAL BOARD FOR AL9910A
Description
The Diodes Incorporated AL9910AEV2-AEV2 Evaluation Board is designed to evaluate the performance of the AL9910 High Current and High Voltage LED Driver. This board is ideal for lighting applications, as it is capable of driving up to 10 LEDs in series with a maximum output current of 1.2A. It also features a wide input voltage range of 4.5V to 40V, making it suitable for a variety of applications. The board also includes a number of protection features, such as over-voltage, over-temperature, and short-circuit protection, ensuring reliable operation. Additionally, the board is designed with a low quiescent current of only 1.5mA, making it an energy-efficient solution.
Specifications
Diodes Incorporated technical specifications, attributes, parameters and parts with similar specifications to Diodes Incorporated .
- TypeParameter
- Factory Lead Time16 Weeks
- PackagingBox
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output25V
- Output Current per Channel2.5A
- Utilized IC / PartAL9910A
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Outputs and Type1, Non-Isolated
- RoHS StatusRoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | 4.0 - 5.5GHZ LNA 40W SPDT, DUA | 18 | BUY | |
| Analog Devices Inc. | 4.0 - 5.5GHZ LNA 40W SPDT, DUA | 750 | BUY | |
| Analog Devices Inc. | 4.0 - 5.5GHZ LNA 40W SPDT, DUA | 3072 | BUY |


Product
Brand
Articles
Tools