web counter

Linear Technology/Analog Devices DC1772ABOARD DEMO FOR LT3761EMSE

Linear Technology/Analog Devices DC1772A Reference Design 1
Linear Technology/Analog Devices DC1772A Reference Design 1
Linear Technology/Analog Devices DC1772A Reference Design 1
Linear Technology/Analog Devices DC1772A Reference Design 1

Applications:

Lighting >

High Voltage LED Driver

End Products:

LightingLED Lighting

ECAD Model:

Description

The Analog Devices DC1772A-A, LT3761EMSE Demo Board is a high voltage LED controller with internal PWM dimming and lighting control. It is designed to provide a simple and efficient way to control the brightness of LEDs in a variety of applications. The board features a high voltage LED driver with an adjustable current limit, a PWM dimming circuit, and a lighting control circuit. The board is capable of driving up to 10 LEDs in series with a maximum voltage of 40V. The board also features a wide range of dimming options, including pulse-width modulation (PWM) dimming, analog dimming, and digital dimming. The board is also capable of providing a wide range of lighting control options, including dimming, color control, and scene control. The board is designed to be easy to use and is compatible with a variety of microcontrollers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    60V
  • Utilized IC / Part
    LT3761
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • Features
    Dimmable
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining