web counter

Epson Electronics America Inc-Semiconductor Div S5U13L02P00C100Display Development Tools S1D13L02 Eval Board

Applications:

Displays >

LCD Display Driver

End Products:

IndustrialFactory AutomationOffice EquipmentsPortable Medical Instrumentation

ECAD Model:

Description

The Epson America, Inc S5U13L02P00C100-C100, S5U13L02P00C100, Evaluation Board is an industrial-grade evaluation board based on the S1D13L02 LCD Controller. It is designed to provide a comprehensive platform for evaluating the performance of the S1D13L02 LCD Controller in industrial applications. The board features a wide range of features, including a high-resolution LCD display, a wide range of input/output ports, and a variety of power supply options. It also includes a comprehensive set of software tools for testing and debugging the S1D13L02 LCD Controller. The board is ideal for use in industrial applications, such as factory automation, medical equipment, and automotive systems.

Specifications

Epson Electronics America Inc-Semiconductor Div technical specifications, attributes, parameters and parts with similar specifications to Epson Electronics America Inc-Semiconductor Div .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Controller
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    S1D13L02
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
IntelIC FPGA 552 I/O 1152FBGA969RFQ