web counter

Epson Electronics America Inc-Semiconductor Div S5U13700P00C000Display Development Tools S1D13700 Evaluation Board

Epson Electronics America Inc-Semiconductor Div S5U13700P00C000 Reference Design 1
Epson Electronics America Inc-Semiconductor Div S5U13700P00C000 Reference Design 1
Epson Electronics America Inc-Semiconductor Div S5U13700P00C000 Reference Design 1
Epson Electronics America Inc-Semiconductor Div S5U13700P00C000 Reference Design 1

Applications:

Displays >

LCD Display Driver

End Products:

IndustrialLCD DisplayHandsetsMobile Internet DeviceFactory AutomationOffice Equipments

ECAD Model:

Description

Epson America, Inc's S5U13700P00C000-C000, S5U13700P00C000, Development Kit is a comprehensive solution for embedded memory LCD applications. It is based on the S1D13705F00A Embedded Memory LCD Controller and is designed for industrial temperature applications. The kit includes a development board, a power supply, a USB cable, and a software package. The development board features a 128x128 pixel LCD display, a 4-bit parallel interface, and a serial interface. The software package includes a library of sample programs, a user manual, and a programming guide. The kit is ideal for developing embedded memory LCD applications in industrial temperature environments.

Specifications

Epson Electronics America Inc-Semiconductor Div technical specifications, attributes, parameters and parts with similar specifications to Epson Electronics America Inc-Semiconductor Div .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Controller
  • Operating Supply Voltage
    5V
  • Utilized IC / Part
    S1D13700
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC INVERTER 6CH 6-INP 14DHVQFN24BUY