NKK Switches IS-DEV KIT-5SMARTDISPLAY DEV KIT 5
The kit includes a CAP1298 evaluation board, a USB cable, and a user guide. The board is designed to be used with the Microchip MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) graphical user interface (GUI). The board features a CAP1298 capacitive touch controller, a 3.3V regulator, a USB connector, and a variety of I/O pins. The board also includes a variety of LEDs, buttons, and other components to facilitate the development of capacitive touch and proximity applications. The board is designed to be used with the Microchip MPLAB X IDE and the MPLAB Code Configurator (MCC) GUI. The board is also compatible with the Microchip Curiosity Development Board, allowing users to develop and debug their applications on the board. The kit also includes a user guide that provides detailed instructions on how to use the board and the MCC GUI. The kit is ideal for developing and evaluating capacitive touch and proximity applications for consumer electronics and industrial automation products.
- TypeParameter
- Factory Lead Time4 Weeks
- SeriesSmartDisplay™
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeElectromechanical
- FunctionSwitches with Programmable Display
- Utilized IC / PartIS15ABFP4RGB
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Primary Attributes2 LCD Switches, PC Board with Flash Memory
- Secondary AttributesPower and Programming Connections
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | 8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O | 1600 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28SOIC | 349 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28QFN | 3800 | RFQ | |
| Microchip Technology | IC PIC MCU FLASH 16KX16 28QFN | 535 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28SDIP | 3 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28QFN | 1000 | RFQ | |
| Microchip Technology | 8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O | 118 | RFQ |


Product
Brand
Articles
Tools