web counter

NKK Switches IS-DEV KIT-6CSMARTDISPLAY DEV KIT 6C

NKK Switches IS-DEV KIT-6C Reference Design 2
NKK Switches IS-DEV KIT-6C Reference Design 1
NKK Switches IS-DEV KIT-6C Reference Design 2
NKK Switches IS-DEV KIT-6C Reference Design 1
NKK Switches IS-DEV KIT-6C Reference Design 1
NKK Switches IS-DEV KIT-6C Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsLCD Display

ECAD Model:

Description

It includes a 64x32 RGB LCD display, a NKK SmartSwitch, and a NKK Compact. The LCD display is a full-color, high-resolution display that can be used to create custom graphics and animations. The NKK SmartSwitch is a programmable switch that can be used to control various devices and systems. It has a wide range of features, including a built-in timer, a temperature sensor, and a motion sensor. The NKK Compact is a compact, low-cost switch that can be used to control a variety of devices and systems. It has a wide range of features, including a built-in timer, a temperature sensor, and a motion sensor. The IS-DEV KIT-6 is an ideal development kit for creating custom applications for consumer electronics, industrial automation, and other applications. It includes all the necessary components to create a complete system, including the LCD display, the NKK SmartSwitch, and the NKK Compact. The kit also includes a comprehensive user manual and a variety of sample applications. With the IS-DEV KIT-6, developers can quickly and easily create custom applications for a variety of applications.

Specifications

NKK Switches technical specifications, attributes, parameters and parts with similar specifications to NKK Switches .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Series
    SmartDisplay™
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Electromechanical
  • Function
    Switches with Programmable Display
  • Utilized IC / Part
    IS15DSBFP4RGB
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Primary Attributes
    2 Compact Switches, PC Board with Flash Memory
  • Secondary Attributes
    Power and Programming Connections
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsD-TYPE LATCH, SMD, SC-70-6, 3.3V243RFQ
Microchip Technology8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O1600RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC349RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28QFN3800RFQ
Microchip TechnologyIC PIC MCU FLASH 16KX16 28QFN535RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SDIP3RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28QFN1000RFQ
Microchip Technology8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O118RFQ