web counter

NKK Switches IS-DEV KIT-5DSMARTDISPLAY DEV KIT 5D

NKK Switches IS-DEV KIT-5D Reference Design 2
NKK Switches IS-DEV KIT-5D Reference Design 1
NKK Switches IS-DEV KIT-5D Reference Design 2
NKK Switches IS-DEV KIT-5D Reference Design 1
NKK Switches IS-DEV KIT-5D Reference Design 1
NKK Switches IS-DEV KIT-5D Reference Design 2

Applications:

Displays >

LCD Display Driver

End Products:

Consumer ElectronicsLCD Display

ECAD Model:

Description

The kit includes a variety of NKK Switches products, including a 36x24 RGB LCD display, a 5-key compact switch, and a variety of other switches and components. The kit is designed to help developers quickly and easily create prototypes and test products. The LCD display features a high-resolution, full-color display with a wide viewing angle and a wide range of colors. The 5-key compact switch is a low-profile, low-cost switch that is ideal for applications requiring a small footprint. The kit also includes a variety of other switches and components, such as a momentary switch, a toggle switch, a rotary switch, and a variety of other components. The kit is designed to be easy to use and provides a comprehensive set of tools for developers to quickly and easily create prototypes and test products.

Specifications

NKK Switches technical specifications, attributes, parameters and parts with similar specifications to NKK Switches .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Series
    SmartDisplay™
  • Published
    2010
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Electromechanical
  • Function
    Switches with Programmable Display
  • Utilized IC / Part
    IS01BFRGB
  • Supplied Contents
    Board(s), Cable(s), Power Supply
  • Primary Attributes
    2 LCD Displays, PC Board with Flash Memory
  • Secondary Attributes
    Power and Programming Connections
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O1600RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SOIC349RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28QFN3800RFQ
Microchip TechnologyIC PIC MCU FLASH 16KX16 28QFN535RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28SDIP3RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 28QFN1000RFQ
Microchip Technology8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O118RFQ