NKK Switches IS-DEV KIT-6DSMARTDISPLAY DEV KIT 6D
It is designed to provide a complete audio solution for portable audio applications. The SSM2603-EVALZ Evaluation Board is a complete evaluation platform for the SSM2603 audio codec. It includes a power supply, audio input and output connectors, and a USB interface for programming and control. The board also includes a headphone amplifier, a microphone preamplifier, and a digital signal processor (DSP) for audio processing. The board is designed to provide a complete audio solution for portable audio applications. It is capable of providing high-quality audio performance with low power consumption. The board is also designed to be easy to use and configure, allowing users to quickly and easily evaluate the performance of the SSM2603 audio codec.
- TypeParameter
- Factory Lead Time4 Weeks
- SeriesSmartDisplay™
- Published2010
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeElectromechanical
- FunctionSwitches with Programmable Display
- Utilized IC / PartIS01DBFRGB
- Supplied ContentsBoard(s), Cable(s), Power Supply
- Primary Attributes2 Displays, PC Board with Flash Memory
- Secondary AttributesPower and Programming Connections
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | D-TYPE LATCH, SMD, SC-70-6, 3.3V | 243 | RFQ | |
| Microchip Technology | 8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O | 1600 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28SOIC | 349 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28QFN | 3800 | RFQ | |
| Microchip Technology | IC PIC MCU FLASH 16KX16 28QFN | 535 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28SDIP | 3 | RFQ | |
| Microchip Technology | IC MCU 8BIT 32KB FLASH 28QFN | 1000 | RFQ | |
| Microchip Technology | 8-bit Microcontrollers - MCU 32KB 3968 RAM 25I/O | 118 | RFQ |


Product
Brand
Articles
Tools