Epson Electronics America Inc-Semiconductor Div S5U13714P00C000EVAL BOARD FOR S1D13714
Epson America, Inc's S5U13714P00C000-C000, S5U13714P00C000 Development Kit is a comprehensive solution for embedded memory LCD applications. It is based on the S1D13705F00A Embedded Memory LCD Controller and is designed for industrial temperature applications. The kit includes a development board, a power supply, a USB cable, and a software package. The development board features a 128x128 pixel LCD display, a 4-bit parallel interface, and a serial interface. It also includes a variety of other features such as a temperature sensor, a light sensor, a buzzer, and a keypad. The software package includes a comprehensive set of tools and libraries for developing applications for the S1D13705F00A controller. The kit is ideal for developing embedded memory LCD applications in industrial temperature environments.
- TypeParameter
- Published1994
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDisplay
- FunctionLCD Controller
- Utilized IC / PartS1D13714
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusRoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N Tube | 0 | RFQ | |
| Analog Devices | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N Tube | 1250 | RFQ | |
| Analog Devices | Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R | 0 | RFQ | |
| Linear Technology/Analog Devices | IC TRANSCEIVER HALF 1/1 8DIP | 1421 | BUY |


Product
Brand
Articles
Tools