web counter

Microchip Technology ATSLCD1-XPRODevelopment Boards & Kits - ARM Xplained Pro Segment LCD Add-On

Microchip Technology ATSLCD1-XPRO Reference Design 5
Microchip Technology ATSLCD1-XPRO Reference Design 1
Microchip Technology ATSLCD1-XPRO Reference Design 2
Microchip Technology ATSLCD1-XPRO Reference Design 3
Microchip Technology ATSLCD1-XPRO Reference Design 4
Microchip Technology ATSLCD1-XPRO Reference Design 5
Microchip Technology ATSLCD1-XPRO Reference Design 1
Microchip Technology ATSLCD1-XPRO Reference Design 1
Microchip Technology ATSLCD1-XPRO Reference Design 2
Microchip Technology ATSLCD1-XPRO Reference Design 3
Microchip Technology ATSLCD1-XPRO Reference Design 4
Microchip Technology ATSLCD1-XPRO Reference Design 5

Applications:

Displays >

LCD Display Driver

End Products:

AutomotiveCar RadioTest EquipmentSecurityFire AlarmFactory AutomationSystem Monitoring and ControlCar Access SystemIndustrial ControlPortable Medical InstrumentationGaming Device

ECAD Model:

Description

The Microchip Technology ATSLCD1-XPRO is a Segment LCD1 Xplained Pro Extension Board based on a 96-Segment LCD Display. It is designed to provide automotive and transportation solutions with a reliable and cost-effective display solution. The board features a 96-segment LCD display, a temperature sensor, and a light sensor. It is compatible with the Atmel Xplained Pro platform and can be used to create a variety of applications such as automotive displays, navigation systems, and instrumentation. The board also includes a library of software drivers and example code to help developers quickly get started. The ATSLCD1-XPRO is an ideal solution for automotive and transportation applications that require a reliable and cost-effective display solution.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Bulk
  • Series
    Xplained
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    USB
  • Accessory Type
    LCD Display
  • Data Bus Width
    32b
  • Core Architecture
    ARM
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 32-bit SAM D20E ARM Cortex M0 RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray250RFQ
Microchip TechnologyARM Microcontrollers - MCU Cortex-M0 32KB FLASH 4KB SRAM220BUY
Microchip TechnologyARM Microcontrollers - MCU Cortex-M0 32KB FLASH 4KB SRAM10006RFQ
Microchip TechnologyMCU 32-Bit SAM D20E ARM Cortex M0 RISC 16KB Flash 1.8V/2.5V/3.3V 32-Pin TQFP Tray32RFQ
Microchip TechnologyIC MCU 32BIT 16KB FLASH 32VQFN532RFQ
Microchip TechnologyMCU 32-Bit SAM D20G ARM Cortex M0 RISC 16KB Flash 1.8V/2.5V/3.3V 48-Pin TQFP T/R19RFQ
Microchip TechnologyIC MCU 32BIT 32KB FLASH 64TQFP2420RFQ
Microchip TechnologyIC MCU 32BIT 128KB FLASH 100BGA2633RFQ
Microchip TechnologyMCU 32-Bit SAM D20J ARM Cortex M0 RISC 32KB Flash 3.3V 64-Pin QFN T/R23RFQ
Microchip TechnologyARM Microcontrollers - MCU QFN,GREEN,IND TEMP,MRL A,T&R33RFQ
Microchip TechnologyIC MCU 32BIT 128KB FLASH 64TQFP33000RFQ
Load more