web counter

Epson Electronics America Inc-Semiconductor Div S5U13L03P00C100Display Development Tools S1D13L03 Eval Board

Applications:

Displays >

LCD Display Driver

End Products:

IndustrialFactory AutomationOffice EquipmentsPortable Medical Instrumentation

ECAD Model:

Description

Epson America, Inc's S5U13L03P00C100-C100, S5U13L03P00C100 Evaluation Board is an industrial-grade solution for controlling LCD displays. It is based on the S1D13L03 LCD Controller, which is designed to provide a high-performance, low-power solution for controlling LCDs. The board features a wide range of features, including a built-in LCD driver, a wide range of input/output ports, and a variety of power management options. It is ideal for industrial applications, such as factory automation, medical equipment, and automotive displays. The board is also designed to be easy to use and configure, making it a great choice for any industrial application.

Specifications

Epson Electronics America Inc-Semiconductor Div technical specifications, attributes, parameters and parts with similar specifications to Epson Electronics America Inc-Semiconductor Div .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Published
    1999
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Display
  • Function
    LCD Controller
  • Operating Supply Voltage
    3.6V
  • Utilized IC / Part
    S1D13L03
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC AMP CEL 300MHZ-2.5GHZ SOT23-635RFQ
Maxim IntegratedIC AMPLIFIER ULTRA-LN SOT23-60RFQ