web counter

Linear Technology/Analog Devices DC052ALTC1410CSW - 12 BIT ADC WITH SHU

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomData Acquisition SystemImaging DeviceCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC052A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC1410, a 12-bit, high speed, 1.25 Msps analog to digital converter. This board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the LTC1410 in communications and telecom applications. It includes a wide range of features such as a high-speed analog input, a low-noise power supply, a high-speed clock generator, and a wide range of digital I/O. The board also includes a comprehensive set of software tools for configuring and testing the LTC1410. This board is an ideal solution for engineers and designers who need to evaluate the performance of the LTC1410 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    12
  • Utilized IC / Part
    LTC1410
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    1.25M
  • Number of A/D Converters
    1
  • Input Range
    ±2.5V
  • Power (Typ) @ Conditions
    160mW @ 1.25MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC PFC CTRLR TRANSITION 8SOIC420000RFQ