web counter

Linear Technology/Analog Devices DC1304A-BEVAL BOARD FOR LTC6603

Linear Technology/Analog Devices DC1304A-B Reference Design 2
Linear Technology/Analog Devices DC1304A-B Reference Design 1
Linear Technology/Analog Devices DC1304A-B Reference Design 2
Linear Technology/Analog Devices DC1304A-B Reference Design 1
Linear Technology/Analog Devices DC1304A-B Reference Design 1
Linear Technology/Analog Devices DC1304A-B Reference Design 2

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomTelemetryCell BasestationWireless ModemWireless Repeater

ECAD Model:

Description

The Analog Devices DC1304A-B Demo Board is a dual programmable 2.5-MHz filter/ADC driver designed for communications and telecom applications. It features two independent, programmable, low-noise, high-performance filters with adjustable gain and bandwidth. The board also includes a low-noise, high-performance ADC driver with adjustable gain and bandwidth. The board is designed to provide a complete solution for communications and telecom applications, allowing for easy integration into existing systems. The board is also designed to be used with a variety of Analog Devices' products, including the AD9361, AD9371, and AD9372. The board is also compatible with a variety of other Analog Devices products, including the AD9361, AD9371, and AD9372. The board is also designed to be used with a variety of other Analog Devices products, including the AD9361, AD9371, and AD9372.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Base Part Number
    LTC6603
  • Function
    Low Pass
  • Utilized IC / Part
    LTC6603
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Differential Inputs
  • Secondary Attributes
    Differential Output
0 Similar Products Remaining