web counter

Linear Technology/Analog Devices DC962A-BEVAL BOARD FOR LT6600-5

Linear Technology/Analog Devices DC962A-B Reference Design 2
Linear Technology/Analog Devices DC962A-B Reference Design 1
Linear Technology/Analog Devices DC962A-B Reference Design 2
Linear Technology/Analog Devices DC962A-B Reference Design 1
Linear Technology/Analog Devices DC962A-B Reference Design 1
Linear Technology/Analog Devices DC962A-B Reference Design 2

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomMedical ImagingNetworkingTest and MeasurementCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC962A-B Demonstration Board is a versatile platform for evaluating the performance of the LT6600-5, a 5-MHz Fully Differential low pass Filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features for testing and evaluating the filter's performance. It includes a wide range of test points, adjustable gain and frequency settings, and a variety of input and output connectors. The board also includes a power supply and a USB interface for easy connection to a PC. With its comprehensive set of features, the DC962A-B Demonstration Board is an ideal tool for evaluating the performance of the LT6600-5 filter in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Base Part Number
    LT6600
  • Function
    Low Pass
  • Utilized IC / Part
    LT6600-5
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining