Linear Technology/Analog Devices DC135ALTC1560-1CS8 - 5TH ORDER 500KHZ
The Analog Devices DC135A-A Demo Board is a versatile platform for demonstrating the capabilities of the LTC1560-1CS8, a 5th order 500kHz or 1MHz elliptic low pass filter. This board is designed to provide a comprehensive evaluation of the filter’s performance in communications and telecom applications. It features a wide range of test points and connectors for easy connection to external test equipment, as well as a variety of adjustable parameters for fine-tuning the filter’s performance. The board also includes a comprehensive set of documentation and software tools to help users quickly and easily evaluate the filter’s performance. With its wide range of features and capabilities, the DC135A-A Demo Board is an ideal platform for evaluating the performance of the LTC1560-1CS8 in communications and telecom applications.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeFilter
- FunctionLow Pass
- Utilized IC / PartLTC1560-1
- Supplied ContentsBoard(s)
- EmbeddedNo
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | Active Filter Single Low Pass 5th Order 1.5MHz 8-Pin SOIC N | 3500 | RFQ |


Product
Brand
Articles
Tools