web counter

Linear Technology/Analog Devices DC1418A-CLT6604-10 DUAL MATCHED 10MHZ 4TH

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomMedical ImagingNetworkingWireless InfrastructureTest and MeasurementCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1418A-C Demonstration Board is a versatile platform for evaluating the performance of the LT6604-10, a 10-MHz dual, matched, fully-differential low pass filter. This board is designed for use in communications and telecom applications, and provides a convenient way to evaluate the performance of the LT6604-10 in a variety of scenarios. The board includes a wide range of features, including a power supply, a signal generator, a signal analyzer, and a variety of test points for easy access to the filter's inputs and outputs. The board also includes a variety of software tools to help users quickly and easily evaluate the performance of the filter. The DC1418A-C Demonstration Board is an ideal platform for evaluating the performance of the LT6604-10 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Amplifier Type
    Differential
  • Voltage - Supply, Single/Dual (±)
    3V~11V ±1.5V~5.5V
  • Utilized IC / Part
    LTC6604-10
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • Current - Supply (Main IC)
    28mA
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining