web counter

Linear Technology/Analog Devices DC1251A-AEVAL BOARD FOR LTC6601-1

Linear Technology/Analog Devices DC1251A-A Reference Design 2
Linear Technology/Analog Devices DC1251A-A Reference Design 1
Linear Technology/Analog Devices DC1251A-A Reference Design 2
Linear Technology/Analog Devices DC1251A-A Reference Design 1
Linear Technology/Analog Devices DC1251A-A Reference Design 1
Linear Technology/Analog Devices DC1251A-A Reference Design 2

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1251A-A Demo Board Low Noise Configurable Broadband Filter is a versatile and powerful tool for communications and telecom applications. It features a low-noise, configurable, broadband filter with a wide range of frequency response options. The board is designed to provide a high level of performance and flexibility, allowing users to customize their filter design to meet their specific needs. The board also includes a wide range of features such as adjustable gain, adjustable bandwidth, adjustable center frequency, adjustable Q, and adjustable phase. Additionally, the board is designed to be easy to use and configure, making it ideal for both experienced and novice users. With its wide range of features and capabilities, the DC1251A-A Demo Board Low Noise Configurable Broadband Filter is an ideal choice for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Base Part Number
    LTC6601
  • Function
    Low Pass
  • Utilized IC / Part
    LTC6601-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining