web counter

Linear Technology/Analog Devices DC962A-AEVAL BOARD FOR LT6600-2.5

Linear Technology/Analog Devices DC962A-A Reference Design 3
Linear Technology/Analog Devices DC962A-A Reference Design 1
Linear Technology/Analog Devices DC962A-A Reference Design 2
Linear Technology/Analog Devices DC962A-A Reference Design 3
Linear Technology/Analog Devices DC962A-A Reference Design 1
Linear Technology/Analog Devices DC962A-A Reference Design 1
Linear Technology/Analog Devices DC962A-A Reference Design 2
Linear Technology/Analog Devices DC962A-A Reference Design 3

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomMedical ImagingNetworkingTest and MeasurementCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC962A-A Demonstration Board is a versatile platform for evaluating the performance of the LT6600-2.5, a 2.5-MHz Fully Differential low pass Filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features for testing and evaluating the filter's performance. The board includes a wide range of test points, allowing users to measure the filter's frequency response, gain, and phase characteristics. Additionally, the board includes a variety of connectors and jumpers for connecting to external test equipment. The board also includes a power supply and a USB interface for easy connection to a PC. With its comprehensive set of features, the DC962A-A Demonstration Board is an ideal platform for evaluating the performance of the LT6600-2.5 filter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Base Part Number
    LT6600
  • Function
    Low Pass
  • Utilized IC / Part
    LT6600-2.5
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining