Linear Technology/Analog Devices DC962A-EEVAL BOARD FOR LT6600-20
The Analog Devices DC962A-E Demonstration Board is a versatile platform for evaluating the performance of the LT6600-20, a 20-MHz Fully Differential low pass Filter. This board is designed for use in communications and telecom applications, and provides a comprehensive set of features to help users evaluate the performance of the filter. It includes a wide range of test points, adjustable gain and cutoff frequency, and a built-in oscilloscope for monitoring the filter's response. The board also includes a variety of connectors for connecting to external devices, and a USB port for programming and debugging. With its comprehensive set of features, the DC962A-E Demonstration Board is an ideal platform for evaluating the performance of the LT6600-20 filter in communications and telecom applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Published2006
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeFilter
- Base Part NumberLT6600
- FunctionLow Pass
- Utilized IC / PartLT6600-20
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 16 | RFQ |


Product
Brand
Articles
Tools