web counter

Linear Technology/Analog Devices DC962A-CEVAL BOARD FOR LT6600-10

Linear Technology/Analog Devices DC962A-C Reference Design 3
Linear Technology/Analog Devices DC962A-C Reference Design 1
Linear Technology/Analog Devices DC962A-C Reference Design 2
Linear Technology/Analog Devices DC962A-C Reference Design 3
Linear Technology/Analog Devices DC962A-C Reference Design 1
Linear Technology/Analog Devices DC962A-C Reference Design 1
Linear Technology/Analog Devices DC962A-C Reference Design 2
Linear Technology/Analog Devices DC962A-C Reference Design 3

Applications:

Active Filters >

Active Lowpass Filter

End Products:

Communications and TelecomMedical ImagingNetworkingTest and MeasurementCell BasestationCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC962A-C Demonstration Board is a versatile platform for evaluating the performance of the LT6600-10 10-MHz Fully Differential low pass Filter. This board is designed to provide a comprehensive evaluation of the filter's performance in communications and telecom applications. It features a wide range of test points and connectors for easy connection to external test equipment. The board also includes a power supply, a signal generator, and a spectrum analyzer for testing the filter's performance. The board is also equipped with a variety of software tools for analyzing the filter's performance. The DC962A-C Demonstration Board is an ideal platform for evaluating the performance of the LT6600-10 10-MHz Fully Differential low pass Filter in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Filter
  • Base Part Number
    LT6600
  • Function
    Low Pass
  • Utilized IC / Part
    LT6600-10
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorXOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R9000RFQ
ON SemiconductorLow Voltage Bidirectional Transceiver with 3.6V Tolerant Inputs and Outputs2078RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ