web counter

Linear Technology/Analog Devices DC1366BLTC4266 DEMO BOARD 25.5W POE+ 4-

Linear Technology/Analog Devices DC1366B Reference Design 2
Linear Technology/Analog Devices DC1366B Reference Design 1
Linear Technology/Analog Devices DC1366B Reference Design 2
Linear Technology/Analog Devices DC1366B Reference Design 1
Linear Technology/Analog Devices DC1366B Reference Design 1
Linear Technology/Analog Devices DC1366B Reference Design 2

Applications:

Interface >

Ethernet Interfaces

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1366B-B, DC1366B, Demo Board is a powerful and versatile tool for evaluating the performance of the LTC4266 IEEE 802.3at PoE Quad PSE Controller, Power Management IC. This demo board is designed to provide a complete platform for testing and evaluating the features and capabilities of the LTC4266. It includes a wide range of features such as four independent PoE ports, a DC power supply, a USB interface, and a variety of test points and connectors. The board also includes a comprehensive set of software tools and documentation to help users quickly and easily evaluate the performance of the LTC4266. With its robust design and comprehensive feature set, the DC1366B-B, DC1366B, Demo Board is an ideal solution for evaluating the performance of the LTC4266.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4266
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4266
  • Supplied Contents
    Board(s)
  • Primary Attributes
    4-Channel (Quad)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents