web counter

Linear Technology/Analog Devices DC1567BDEMO BOARD LTC4274 IEEE802.3 PSE

Linear Technology/Analog Devices DC1567B Reference Design 2
Linear Technology/Analog Devices DC1567B Reference Design 1
Linear Technology/Analog Devices DC1567B Reference Design 2
Linear Technology/Analog Devices DC1567B Reference Design 1
Linear Technology/Analog Devices DC1567B Reference Design 1
Linear Technology/Analog Devices DC1567B Reference Design 2

Applications:

Interface >

Ethernet Interfaces

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1567B-B, DC1567B Demo Board is a powerful and versatile tool for evaluating the capabilities of the LTC4274 Single Port IEEE802.3at PSE Power Management IC. This demo board is designed to provide a complete platform for testing and evaluating the features of the LTC4274, including its ability to provide up to 25.5W of power to a single port. The board also includes a variety of features such as an adjustable output voltage, a power-good indicator, and a power-on reset circuit. The board also includes a USB interface for easy connection to a PC for programming and monitoring. With its comprehensive feature set, the DC1567B-B, DC1567B Demo Board is an ideal tool for evaluating the performance of the LTC4274.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4274
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4274
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining