web counter

Linear Technology/Analog Devices DC1840BEVAL BOARD FOR LTC4270B LTC4271

Linear Technology/Analog Devices DC1840B Reference Design 5
Linear Technology/Analog Devices DC1840B Reference Design 1
Linear Technology/Analog Devices DC1840B Reference Design 2
Linear Technology/Analog Devices DC1840B Reference Design 3
Linear Technology/Analog Devices DC1840B Reference Design 4
Linear Technology/Analog Devices DC1840B Reference Design 5
Linear Technology/Analog Devices DC1840B Reference Design 1
Linear Technology/Analog Devices DC1840B Reference Design 1
Linear Technology/Analog Devices DC1840B Reference Design 2
Linear Technology/Analog Devices DC1840B Reference Design 3
Linear Technology/Analog Devices DC1840B Reference Design 4
Linear Technology/Analog Devices DC1840B Reference Design 5

Applications:

Interface >

Ethernet Interfaces

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1840B-B, DC1840B, DC1682B and DC1680A Demonstration Kit for LTC4270/LTC4271 12-Port PSE with Digital Isolation, Power Management and Fault Detection is a comprehensive development platform for evaluating the features of the LTC4270/LTC4271 12-Port Power Sourcing Equipment (PSE) with digital isolation, power management and fault detection. The kit includes the DC1840B-B, DC1840B, DC1682B and DC1680A boards, which provide a complete solution for evaluating the features of the LTC4270/LTC4271. The DC1840B-B board provides a 12-port PSE with digital isolation, power management and fault detection. The DC1840B board provides a 12-port PSE with digital isolation, power management and fault detection. The DC1682B board provides a 12-port PSE with digital isolation, power management and fault detection. The DC1680A board provides a 12-port PSE with digital isolation, power management and fault detection. The kit also includes a USB-to-serial adapter, a power supply, and a set of cables for connecting the boards. The kit provides a comprehensive platform for evaluating the features of the LTC4270/LTC4271 12-Port PSE with digital isolation, power management and fault detection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Published
    2015
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4270B, LTC4271
  • Supplied Contents
    Board(s)
  • Primary Attributes
    12-Port PSE with Digital Isolation
  • Embedded
    No
0 Similar Products Remaining