web counter

Linear Technology/Analog Devices DC1840CEVAL BOARD FOR LTC4270B LTC4271

Linear Technology/Analog Devices DC1840C Reference Design 8
Linear Technology/Analog Devices DC1840C Reference Design 1
Linear Technology/Analog Devices DC1840C Reference Design 2
Linear Technology/Analog Devices DC1840C Reference Design 3
Linear Technology/Analog Devices DC1840C Reference Design 4
Linear Technology/Analog Devices DC1840C Reference Design 5
Linear Technology/Analog Devices DC1840C Reference Design 6
Linear Technology/Analog Devices DC1840C Reference Design 7
Linear Technology/Analog Devices DC1840C Reference Design 8
Linear Technology/Analog Devices DC1840C Reference Design 1
Linear Technology/Analog Devices DC1840C Reference Design 1
Linear Technology/Analog Devices DC1840C Reference Design 2
Linear Technology/Analog Devices DC1840C Reference Design 3
Linear Technology/Analog Devices DC1840C Reference Design 4
Linear Technology/Analog Devices DC1840C Reference Design 5
Linear Technology/Analog Devices DC1840C Reference Design 6
Linear Technology/Analog Devices DC1840C Reference Design 7
Linear Technology/Analog Devices DC1840C Reference Design 8

Applications:

Interface >

Ethernet Interfaces

End Products:

Power ManagementPoE Power Supply

ECAD Model:

Description

The Analog Devices DC1840C-C, DC1840C, DC1682B and DC1680B Demonstration Kit for LTC4270/LTC4271 12-Port PSE with Digital Isolation, Power Management and PoE+ is a comprehensive development platform for evaluating the features and performance of the LTC4270/LTC4271 12-Port Power Sourcing Equipment (PSE) with Digital Isolation, Power Management and PoE+. The kit includes the DC1840C-C, DC1840C, DC1682B and DC1680B boards, which provide a complete solution for testing and evaluating the LTC4270/LTC4271 PSE. The DC1840C-C board provides a 12-port PSE with digital isolation, power management and PoE+ support. The DC1840C board provides a 12-port PSE with digital isolation, power management and PoE+ support. The DC1682B board provides a 12-port PSE with digital isolation, power management and PoE+ support. The DC1680B board provides a 12-port PSE with digital isolation, power management and PoE+ support. The kit also includes a power supply, cables, and software for easy setup and evaluation. The kit is ideal for evaluating the features and performance of the LTC4270/LTC4271 12-Port PSE with Digital Isolation, Power Management and PoE+.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power over Ethernet (PoE)
  • Utilized IC / Part
    LTC4270B, LTC4271
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    12-Port PSE with Digital Isolation
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining