Silicon Labs Si3402B-ISO-EVBBOARD EVAL POE ISOL FOR SI3402
Description
The Silicon Labs Si3402B-ISO-EVB Isolated Evaluation Board is a comprehensive evaluation platform for the Si3402B Power over Ethernet (PoE) Powered Device (PD) Applications Power Management IC. This board provides a complete solution for evaluating the Si3402B IC, including an isolated power supply, isolated DC-DC converter, and isolated PoE PD interface. The board also includes a variety of features to facilitate testing and evaluation, such as a USB interface, a graphical user interface, and a variety of test points. The Si3402B-ISO-EVB is an ideal platform for evaluating the Si3402B IC and its features, and for developing PoE PD applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time3 Weeks
- Published1997
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output5V
- Frequency - Switching350kHz
- Utilized IC / PartSi3402-B
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeSpecial Purpose DC/DC, Power Over Ethernet
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Epson Electronics America Inc-Semiconductor Div | IC MCU 16BIT 128KB FLASH 176LQFP | 23 | RFQ |


Product
Brand
Articles
Tools