web counter

Linear Technology/Analog Devices DC1503A-BEVALUATION KIT TRXR LTM2881-5

Linear Technology/Analog Devices DC1503A-B Reference Design 5
Linear Technology/Analog Devices DC1503A-B Reference Design 1
Linear Technology/Analog Devices DC1503A-B Reference Design 2
Linear Technology/Analog Devices DC1503A-B Reference Design 3
Linear Technology/Analog Devices DC1503A-B Reference Design 4
Linear Technology/Analog Devices DC1503A-B Reference Design 5
Linear Technology/Analog Devices DC1503A-B Reference Design 1
Linear Technology/Analog Devices DC1503A-B Reference Design 1
Linear Technology/Analog Devices DC1503A-B Reference Design 2
Linear Technology/Analog Devices DC1503A-B Reference Design 3
Linear Technology/Analog Devices DC1503A-B Reference Design 4
Linear Technology/Analog Devices DC1503A-B Reference Design 5

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialIndustrial Networking

ECAD Model:

Description

The Analog Devices DC1503A-B Demo Board is a powerful tool for industrial automation applications. It is equipped with the LTM2881-5 RS485 module isolator, which provides galvanic isolation between the RS485 bus and the system power supply. The board operates at 5V supply and is designed to provide reliable and robust communication between multiple devices. It is ideal for applications such as motor control, data acquisition, and industrial automation. The board also features a wide range of features such as adjustable baud rate, adjustable termination, and adjustable data rate. The board is also designed to be easy to use and configure, making it an ideal choice for industrial automation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2881
  • Function
    Transceiver, RS-422, RS-485
  • Operating Supply Voltage
    5.5V
  • Utilized IC / Part
    LTM2881
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    5V Supply, Isolated, Transceiver + Power
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining