web counter

Maxim Integrated MAX3161EEVKIT+Interface Development Tools MAX3161E Eval Kit

Maxim Integrated MAX3161EEVKIT+ Reference Design 2
Maxim Integrated MAX3161EEVKIT+ Reference Design 1
Maxim Integrated MAX3161EEVKIT+ Reference Design 2
Maxim Integrated MAX3161EEVKIT+ Reference Design 1
Maxim Integrated MAX3161EEVKIT+ Reference Design 1
Maxim Integrated MAX3161EEVKIT+ Reference Design 2

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialSecurity SystemIndustrial ControlPoint-of-sale TerminalsIndustrial Networking

ECAD Model:

Description

The Maxim Integrated MAX3161EEVKIT+ is an evaluation kit for the MAX3161 3 to 5.5V RS-485 transceiver, designed for industrial automation applications. This kit includes a MAX3161EEVKIT+ board, a MAX3161EEVKIT+ cable, and a MAX3161EEVKIT+ software package. The MAX3161EEVKIT+ board features a MAX3161 transceiver, a MAX3161EEVKIT+ cable, and a MAX3161EEVKIT+ software package. The MAX3161 transceiver is a low-power, high-speed, 3 to 5.5V RS-485 transceiver that supports data rates up to 10 Mbps. The MAX3161EEVKIT+ cable is a shielded cable that connects the MAX3161 transceiver to a PC or other device. The MAX3161EEVKIT+ software package includes a graphical user interface (GUI) for configuring and testing the MAX3161 transceiver. The GUI also provides a range of diagnostic and troubleshooting tools. The MAX3161EEVKIT+ is an ideal solution for industrial automation applications that require reliable, high-speed data transmission.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX3161
  • Function
    Digital Cable Driver
  • Interface
    RS-232
  • Max Supply Voltage
    5.5V
  • Min Supply Voltage
    3V
  • Operating Supply Current
    100mA
  • Min Input Voltage
    3V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    MAX3161
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining