web counter

Maxim Integrated MAX3162EVKIT+Evaluation Kit Provides A Proven Design To Evaluate The MAX3162

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialSecurity SystemIndustrial ControlPoint-of-sale TerminalsIndustrial Networking

ECAD Model:

Description

The Maxim Integrated MAX3162EVKIT-EVKIT+ is an evaluation kit for the MAX3162 3 to 5.5V RS-485 transceiver, designed for industrial automation applications. This kit includes a MAX3162EVKIT+ board, a MAX3162EVKIT+ daughter board, and a MAX3162EVKIT+ cable. The MAX3162EVKIT+ board features a MAX3162 transceiver, a MAX3162EVKIT+ daughter board, and a MAX3162EVKIT+ cable. The MAX3162 transceiver is a low-power, 3 to 5.5V RS-485 transceiver that supports data rates up to 10 Mbps. It features a low-power shutdown mode, a low-power sleep mode, and a low-power standby mode. The MAX3162EVKIT+ daughter board provides a convenient way to connect the MAX3162 transceiver to a PC or other device. The MAX3162EVKIT+ cable provides a connection between the MAX3162EVKIT+ board and the MAX3162EVKIT+ daughter board. The MAX3162EVKIT-EVKIT+ is an ideal solution for industrial automation applications that require a reliable, low-power RS-485 transceiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    25V
  • Operating Supply Current
    125μA
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining