web counter

Maxim Integrated MAX22500EEVKIT#EVAL MAX22500 RS485/RS422

Maxim Integrated MAX22500EEVKIT# Reference Design 2
Maxim Integrated MAX22500EEVKIT# Reference Design 1
Maxim Integrated MAX22500EEVKIT# Reference Design 2
Maxim Integrated MAX22500EEVKIT# Reference Design 1
Maxim Integrated MAX22500EEVKIT# Reference Design 1
Maxim Integrated MAX22500EEVKIT# Reference Design 2

Applications:

Interface >

RS-485 Interface

End Products:

Communications and TelecomMotion ControlFieldbus InterfacesBackplaneIndustrial ControlEncoder

ECAD Model:

Description

The MAX22500EEVKIT-EEVKIT# is an evaluation kit for the MAX22500E 100Mbps Half-Duplex RS-485/RS-422 Transceiver for Long Cables. This kit is designed to help engineers evaluate the performance of the MAX22500E transceiver in a variety of applications. The kit includes a MAX22500E transceiver, a USB-to-RS-485/RS-422 adapter, and a set of cables and connectors. The kit also includes a user guide and software to help engineers quickly set up and evaluate the transceiver. The MAX22500E transceiver is designed to provide reliable communication over long cables, making it ideal for communications and telecom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX22500
  • Function
    Transceiver, RS-422, RS-485
  • Utilized IC / Part
    MAX22500E
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    Half-Duplex
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesIC REG LINEAR POS ADJ 200MA SOT60RFQ