web counter

Analog Devices Inc. EVAL-CN0313-SDPZEVAL EMC RS-485 CERTIFIED

Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 4
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 1
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 2
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 3
Analog Devices Inc. EVAL-CN0313-SDPZ Reference Design 4

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialIndustrial Automation HMIVentilation & Air ConditioningMotion ControlMissile DefensePLC & DCS ModulesHeating

ECAD Model:

Description

The Analog Devices EVAL-CN0313-SDPZ is an evaluation board designed to evaluate the ADM3485E, an industrial communication interface IC. This board is designed to provide EMC compliant RS-485 transceiver protection circuits, allowing for reliable communication in industrial environments. It features a wide range of protection features, including over-voltage, under-voltage, over-current, and short-circuit protection. The board also includes a variety of connectors and jumpers to allow for easy connection to other devices. Additionally, the board is designed to be compatible with a variety of communication protocols, including RS-485, RS-422, and CAN. This evaluation board is an ideal solution for evaluating the ADM3485E in industrial communication applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    Circuits from the Lab™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-485
  • Operating Supply Voltage
    3.3V
  • Interface
    RS-485
  • Utilized IC / Part
    ADM3485E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Electromagnetic Compatibility (EMC)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC SPECIALTY CONSUMER CIRCUIT, Consumer IC:Other0RFQ