web counter

Maxim Integrated MAX22502EEVKIT#EVAL MAX22502 RS485/422

Maxim Integrated MAX22502EEVKIT# Reference Design 3
Maxim Integrated MAX22502EEVKIT# Reference Design 1
Maxim Integrated MAX22502EEVKIT# Reference Design 2
Maxim Integrated MAX22502EEVKIT# Reference Design 3
Maxim Integrated MAX22502EEVKIT# Reference Design 1
Maxim Integrated MAX22502EEVKIT# Reference Design 1
Maxim Integrated MAX22502EEVKIT# Reference Design 2
Maxim Integrated MAX22502EEVKIT# Reference Design 3

Applications:

Interface >

RS-485 Interface

End Products:

Communications and TelecomMotion ControlFieldbus InterfacesBackplaneIndustrial ControlEncoder

ECAD Model:

Description

The MAX22502EEVKIT-EEVKIT# is an evaluation kit for the MAX22502E 100Mbps Full-Duplex RS-485/RS-422 Transceiver for Long Cables, Communications and Telecom. This kit includes a MAX22502E transceiver, a USB-to-RS-485/RS-422 adapter, and a USB cable. The MAX22502E is a high-speed, full-duplex transceiver designed for long-distance RS-485/RS-422 communications. It features a low-power shutdown mode, adjustable slew rate, and adjustable receiver threshold. The USB-to-RS-485/RS-422 adapter allows for easy connection to a PC for testing and evaluation. The USB cable provides power to the adapter and transceiver. This evaluation kit is ideal for testing and evaluating the MAX22502E transceiver for long-distance communications applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX22502
  • Function
    Transceiver, RS-422, RS-485
  • Utilized IC / Part
    MAX22502E
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    Full-Duplex
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining