web counter

Maxim Integrated MAX3107EVKIT+EVAL KIT I2C/SPI UART MAX3107

Maxim Integrated MAX3107EVKIT+ Reference Design 1
Maxim Integrated MAX3107EVKIT+ Reference Design 1
Maxim Integrated MAX3107EVKIT+ Reference Design 1
Maxim Integrated MAX3107EVKIT+ Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialMedical and HealthcareHVACInfotainmentIndustrial ControlPoint-of-sale TerminalsIndustrial Programmable Logic Controllers (PLCs)

ECAD Model:

Description

The Maxim Integrated MAX3107EVKIT+ is an evaluation kit for the MAX3107 3.3V/5V RS-485 transceiver, designed for industrial automation applications. It includes a MAX3107EVKIT+ board, a MAX3107EVKIT+ daughter board, and a MAX3107EVKIT+ cable. The MAX3107EVKIT+ board features a MAX3107 transceiver, a MAX3107EVKIT+ daughter board, and a MAX3107EVKIT+ cable. The MAX3107EVKIT+ daughter board provides a convenient way to evaluate the MAX3107 transceiver, and the MAX3107EVKIT+ cable allows for easy connection to a PC or other device. The MAX3107EVKIT+ also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX3107EVKIT+ is an ideal solution for evaluating the MAX3107 transceiver in industrial automation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    Through Hole
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    UART
  • Operating Supply Current
    4mA
  • Utilized IC / Part
    MAX3107
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Graphical User Interface (GUI)
  • Secondary Attributes
    I2C and SPI Interfaces
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC TRANSCEIVER FULL 1/1 14SOIC36RFQ