web counter

Maxim Integrated MAX14840PMB1#Interface Development Tools MAX14840PMB1 Peripheral Module

Maxim Integrated MAX14840PMB1# Reference Design 4
Maxim Integrated MAX14840PMB1# Reference Design 1
Maxim Integrated MAX14840PMB1# Reference Design 2
Maxim Integrated MAX14840PMB1# Reference Design 3
Maxim Integrated MAX14840PMB1# Reference Design 4
Maxim Integrated MAX14840PMB1# Reference Design 1
Maxim Integrated MAX14840PMB1# Reference Design 1
Maxim Integrated MAX14840PMB1# Reference Design 2
Maxim Integrated MAX14840PMB1# Reference Design 3
Maxim Integrated MAX14840PMB1# Reference Design 4

Applications:

Interface >

RS-485 Interface

End Products:

Communications and TelecomHVACMotion ControlIndustrial FieldbusesBackplaneIndustrial Control

ECAD Model:

Description

The MAX14840PMB1-PMB1#, MAX14840PMB1# Peripheral Module is designed for use with the MAX14840 40Mbps, +3.3V, RS-485 Half-Duplex Transceiver Communications and Telecom IC. This module provides a convenient platform for evaluating the MAX14840 IC and its features. It includes a MAX14840 IC, a MAX1483E RS-485 transceiver, and a MAX1483E RS-485 transceiver. The module also includes a power supply, a USB-to-RS-485 converter, and a USB-to-RS-232 converter. The module is designed to be used with a PC or laptop, and it is compatible with Windows, Linux, and Mac OS X operating systems. The module is ideal for applications such as industrial automation, building automation, and medical equipment.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Package / Case
    Module
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    MAX14840
  • Function
    Transceiver, RS-485
  • Operating Supply Voltage
    3.3V
  • Interface
    UART
  • Max Supply Voltage
    3.6V
  • Min Supply Voltage
    3V
  • Operating Supply Current
    1.5mA
  • Min Input Voltage
    3V
  • Max Input Voltage
    3.6V
  • Utilized IC / Part
    MAX14840E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining