web counter

Analog Devices Inc. EVAL-ADM3067EEBZADM3067E EVAL BOARD

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3067EEBZ Evaluation Board is designed to evaluate the ADM3067E 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps, RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points and jumpers for easy evaluation of the ADM3067E. The board also includes a variety of LEDs to indicate the status of the transceiver, as well as a USB port for easy connection to a PC. The board is designed to be used in a variety of industrial communication applications, such as industrial automation, building automation, and process control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3067E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Full-Duplex
  • Embedded
    No
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DGTL ISO 3KV 1CH GATE DRVR 8SOIC4BUY