web counter

Analog Devices Inc. EVAL-ADM3062EEBZEVAL BOARD FOR ADM3062E MSOP

Analog Devices Inc. EVAL-ADM3062EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3062EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3062EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3062EEBZ Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3062EEBZ Evaluation Board is designed to evaluate the ADM3062E 3V to 5.5V, ±12 kV IEC ESD Protected, 500 kbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation of the ADM3062E. The board also includes a variety of protection features, such as ESD protection, over-voltage protection, and over-current protection. The board is designed to be used in a variety of industrial communication applications, such as industrial automation, building automation, and process control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3062E
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • Secondary Attributes
    Half-Duplex
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Single Transmitter/Receiver RS-485 10-Pin LFCSP EP Tray750RFQ