web counter

Analog Devices Inc. EVAL-ADM3065EEBZADM3065E SOIC EVAL BOARD

Analog Devices Inc. EVAL-ADM3065EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3065EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3065EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3065EEBZ Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3065EEBZ Evaluation Board is designed to evaluate the ADM3065E 3V to 5.5V, ± 12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board provides a platform to evaluate the performance of the ADM3065E transceiver in a variety of applications. The board includes a power supply, a USB-to-RS-485 converter, and a variety of connectors for easy connection to other devices. The board also includes a variety of test points and jumpers to allow for easy testing and evaluation of the ADM3065E transceiver. The board is designed to be used in a variety of industrial communication applications, including industrial automation, building automation, and process control.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3065
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3065E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1 Driver, 1 Receiver
  • Secondary Attributes
    3V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.DIGITAL POT DUAL 10K, 5242, SOIC161BUY
Analog Devices Inc.ANALOG DEVICES AD8618ARZOperational Amplifier, QUAD, 20 MHz, 4 Amplifier, 12 V/s, 2.7V to 5V, SOIC, 14 Pins87850RFQ
Analog Devices Inc.ANALOG DEVICES - AD8652ARZ - OP AMP, DUAL 50MHZ RRI/O, SMD, 86525RFQ