web counter

Analog Devices Inc. EVAL-ADM3066EEBZEVAL BOARD FOR MSOP ADM3066E

Analog Devices Inc. EVAL-ADM3066EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3066EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3066EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3066EEBZ Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3066EEBZ Evaluation Board is designed to evaluate the ADM3066EBRMZ 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board provides a platform for testing the performance of the ADM3066EBRMZ transceiver in a variety of applications. The board includes a USB-to-RS-485 converter, a power supply, and a set of jumpers and switches to configure the transceiver for different operating modes. The board also includes a set of LEDs to indicate the status of the transceiver. The board is designed to be used with a PC running Windows or Linux operating systems. The board is also compatible with the Analog Devices ADM3066EBRMZ Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3066
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3066E
  • Supplied Contents
    Board(s)
  • Primary Attributes
    1 Driver, 1 Receiver
  • Secondary Attributes
    3V ~ 5.5V Supply
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining