web counter

Analog Devices Inc. EVAL-ADM3061EEBZADM3061E NSOIC EVAL BOARD 8-LD 5

Analog Devices Inc. EVAL-ADM3061EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3061EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3061EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3061EEBZ Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3061EEBZ Evaluation Board is designed to evaluate the ADM3061E 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver, Industrial Communication Interface. This evaluation board features a wide range of features, including a power supply, a USB-to-RS-485 converter, and a variety of test points for easy evaluation of the ADM3061E. The board also includes a variety of connectors, allowing for easy connection to other devices. The board is designed to provide a reliable and robust platform for evaluating the ADM3061E, making it ideal for industrial communication applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3061
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3061E
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 24-LFCSP40RFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 24LFCSP1500BUY
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 24LFCSP6000BUY