web counter

Analog Devices Inc. EVAL-ADM3061EEB1ZADM3061E MSOP EVAL BOARD 8-LD 50

Analog Devices Inc. EVAL-ADM3061EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3061EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3061EEB1Z Reference Design 1
Analog Devices Inc. EVAL-ADM3061EEB1Z Reference Design 1

Applications:

Interface >

RS-485 Interface

End Products:

IndustrialPROFIBUS ApplicationsServo Motor ControlIndustrial FieldbusesBuilding AutomationProcess Control

ECAD Model:

Description

The Analog Devices EVAL-ADM3061EEB1Z Evaluation Board is designed to evaluate the performance of the ADM3061E 3V to 5.5V, ±12 kV IEC ESD Protected, 50 Mbps RS-485 Transceiver. This board is ideal for industrial automation and control applications, providing a reliable and robust solution for data transmission. The board features a wide range of features, including a high-speed RS-485 transceiver, a low-power shutdown mode, and a wide common-mode voltage range. The board also includes a variety of protection features, such as ESD protection, over-voltage protection, and over-temperature protection. The board is also designed to be easy to use, with a simple user interface and a wide range of test points for easy debugging.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3061
  • Function
    Transceiver, RS-485
  • Utilized IC / Part
    ADM3061E
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Clock Generator 10MHz to 250MHz-IN 400MHz-OUT 24-Pin LFCSP EP Tray1908RFQ